Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Analog Devices AD8180AR
AD8180AR
Obsolete
Interface - Analog Switches - Special Purpose
Description:
IC MULTIPLEXER 2X1 8SOIC
Manufacturer:
Analog Devices
Datasheet:
AD8180AR Datasheet
History Price: $3.30000
In Stock: 49780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8180AR vs AD8189ARUZ-RL
Part No
AD8180AR
AD8189ARUZ-RL
Category
Interface - Analog Switches - Special Purpose
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
-
Video
Multiplexer/Demultiplexer Circuit
-
2:1
Switch Circuit
-
SPDT
Number of Channels
-
3
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
3.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
350MHz
Features
-
Buffered, RGB
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
24-TSSOP