AD8180ARZ-RL
AD8180ARZ-RL
Active
Description:  IC MULTIPLEXER 2X1 8SOIC
Manufacturer:  Analog Devices
History Price: $4.11000
In Stock: 28080
AD8180ARZ-RL vs AD8194ACPZ
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
2:1
Switch Circuit
-
-
Number of Channels
1
4
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
3V ~ 3.6V
Voltage - Supply, Dual (V?
?V ~ 6V
-
-3db Bandwidth
930MHz
-
Features
Buffered
TMDS, HDMI, DVI, Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-VFQFN Exposed Pad, CSP
Supplier Device Package
8-SOIC
32-LFCSP (5x5)