AD8182ARZ
AD8182ARZ
Active
Description:  IC MULTIPLEXER DUAL 2X1 14SOIC
Manufacturer:  Analog Devices
Datasheet:   AD8182ARZ Datasheet
History Price: $9.81000
In Stock: 32040
AD8182ARZ vs AD8184AR-REEL7
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
4:1
Switch Circuit
-
-
Number of Channels
2
1
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?V ~ 6V
?V ~ 6V
-3db Bandwidth
780MHz
700MHz
Features
Buffered
Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC