AD8183ARUZ-REEL
AD8183ARUZ-REEL
Active
Description:  IC MULTIPLEXER TRPL 2X1 24TSSOP
Manufacturer:  Analog Devices
History Price: $5.83500
In Stock: 34680
AD8183ARUZ-REEL vs AD8182ANZ
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
2:1
Switch Circuit
SPDT
-
Number of Channels
3
2
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
?V ~ 6V
-3db Bandwidth
380MHz
780MHz
Features
Buffered, RGB
Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-TSSOP (0.173", 4.40mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
24-TSSOP
14-PDIP