AD8184ANZ
AD8184ANZ
Active
Description:  IC VIDEO MULTIPLEXER 4X1 14DIP
Manufacturer:  Analog Devices
Datasheet:   AD8184ANZ Datasheet
History Price: $9.38000
In Stock: 36000
AD8184ANZ vs AD8193ACPZ
Series
-
-
Packaging
Tube
Tray
Status
Active
Obsolete
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
4:1
2:1
Switch Circuit
-
-
Number of Channels
1
4
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
3V ~ 3.6V
Voltage - Supply, Dual (V?
?V ~ 6V
-
-3db Bandwidth
700MHz
-
Features
Buffered
TMDS, HDMI, DVI, Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
32-VFQFN Exposed Pad, CSP
Supplier Device Package
14-PDIP
32-LFCSP (5x5)