Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Analog Devices AD8184ARZ
AD8184ARZ
Active
Interface - Analog Switches - Special Purpose
Description:
IC VIDEO MULTIPLEXER 4X1 14SOIC
Manufacturer:
Analog Devices
Datasheet:
AD8184ARZ Datasheet
History Price: $7.44000
In Stock: 38640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8184ARZ vs AD8182ARZ
Part No
AD8184ARZ
AD8182ARZ
Category
Interface - Analog Switches - Special Purpose
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
4:1
2:1
Switch Circuit
-
-
Number of Channels
1
2
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?V ~ 6V
?V ~ 6V
-3db Bandwidth
700MHz
780MHz
Features
Buffered
Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC