AD8184ARZ
AD8184ARZ
Active
Description:  IC VIDEO MULTIPLEXER 4X1 14SOIC
Manufacturer:  Analog Devices
Datasheet:   AD8184ARZ Datasheet
History Price: $7.44000
In Stock: 5600
AD8184ARZ vs AD8187ARUZ
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
4:1
2:1
Switch Circuit
-
SPDT
Number of Channels
1
3
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
3.5V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 6V
-
-3db Bandwidth
700MHz
480MHz
Features
Buffered
Buffered, RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOIC
24-TSSOP