Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Analog Switches - Special Purpose
/ Analog Devices AD8185ARU-REEL7
AD8185ARU-REEL7
Obsolete
Interface - Analog Switches - Special Purpose
Description:
IC MULTIPLEXER TRPL 2X1 24TSSOP
Manufacturer:
Analog Devices
Datasheet:
AD8185ARU-REEL7 Datasheet
History Price: $4.30000
In Stock: 15620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8185ARU-REEL7 vs AD8189ARUZ-RL
Part No
AD8185ARU-REEL7
AD8189ARUZ-RL
Category
Interface - Analog Switches - Special Purpose
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
2:1
Switch Circuit
SPDT
SPDT
Number of Channels
3
3
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
3.5V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
-
-3db Bandwidth
380MHz
350MHz
Features
Buffered, RGB
Buffered, RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
24-TSSOP