AD8185ARUZ
AD8185ARUZ
Active
Description:  IC MULTIPLEXER TRPL 2X1 24TSSOP
Manufacturer:  Analog Devices
Datasheet:   AD8185ARUZ Datasheet
History Price: $9.81000
In Stock: 41280
AD8185ARUZ vs AD8180ARZ
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
2:1
Switch Circuit
SPDT
-
Number of Channels
3
1
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
?V ~ 6V
-3db Bandwidth
380MHz
930MHz
Features
Buffered, RGB
Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TSSOP
8-SOIC