AD8187ARUZ
AD8187ARUZ
Active
Description:  IC MULTIPLEXER TRPL 2X1 24TSSOP
Manufacturer:  Analog Devices
Datasheet:   AD8187ARUZ Datasheet
History Price: $10.92000
In Stock: 3200
AD8187ARUZ vs AD8184AR-REEL
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
4:1
Switch Circuit
SPDT
-
Number of Channels
3
1
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
3.5V ~ 5.5V
-
Voltage - Supply, Dual (V?
-
?V ~ 6V
-3db Bandwidth
480MHz
700MHz
Features
Buffered, RGB
Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TSSOP
14-SOIC