AD8193ACPZ
AD8193ACPZ
Obsolete
Description:  IC SWITCH TMDS BUFF 2:1 32LFCSP
Manufacturer:  Analog Devices
Datasheet:   AD8193ACPZ Datasheet
History Price: $2.28000
In Stock: 520
AD8193ACPZ vs AD8180ARZ
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
2:1
Switch Circuit
-
-
Number of Channels
4
1
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
3V ~ 3.6V
-
Voltage - Supply, Dual (V?
-
?V ~ 6V
-3db Bandwidth
-
930MHz
Features
TMDS, HDMI, DVI, Buffered
Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad, CSP
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-LFCSP (5x5)
8-SOIC