Multiplexer/Demultiplexer Circuit
2:1
2:1
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
3V ~ 3.6V
-
Voltage - Supply, Dual (V?
-
?V ~ 6V
Features
TMDS, HDMI, DVI, Buffered
Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
32-VFQFN Exposed Pad, CSP
14-DIP (0.300", 7.62mm)
Supplier Device Package
32-LFCSP (5x5)
14-PDIP