AD8194ACPZ
AD8194ACPZ
Active
Description:  IC TMDS SWITCH BUFF 2:1 32LFCSP
Manufacturer:  Analog Devices
Datasheet:   AD8194ACPZ Datasheet
History Price: $6.51000
In Stock: 33600
AD8194ACPZ vs AD8182ANZ
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
2:1
Switch Circuit
-
-
Number of Channels
4
2
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
3V ~ 3.6V
-
Voltage - Supply, Dual (V?
-
?V ~ 6V
-3db Bandwidth
-
780MHz
Features
TMDS, HDMI, DVI, Buffered
Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
32-VFQFN Exposed Pad, CSP
14-DIP (0.300", 7.62mm)
Supplier Device Package
32-LFCSP (5x5)
14-PDIP