Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Current Regulation/Management
/ Analog Devices AD8210WYRZ-RL
AD8210WYRZ-RL
Active
PMIC - Current Regulation/Management
Description:
IC CURRENT MONITOR 0.7% 8SOIC
Manufacturer:
Analog Devices
Datasheet:
AD8210WYRZ-RL Datasheet
History Price: $4.05000
In Stock: 39920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8210WYRZ-RL vs AD8213YRMZ
Part No
AD8210WYRZ-RL
AD8213YRMZ
Category
PMIC - Current Regulation/Management
PMIC - Current Regulation/Management
Manufacturer
Analog Devices
Analog Devices
Series
Automotive
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High/Low-Side
High/Low-Side
Accuracy
?.7%
?.25%
Voltage - Input
-2V ~ 65V
-2V ~ 65V
Current - Output
5mA
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
10-MSOP