AD8213WHRMZ-R7
AD8213WHRMZ-R7
Active
Description:  IC CURRENT MONITOR 0.25% 10MSOP
Manufacturer:  Analog Devices
History Price: $6.16500
In Stock: 480
AD8213WHRMZ-R7 vs AD8215YRZ-RL
Series
Automotive
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High/Low-Side
High/Low-Side
Accuracy
?.25%
?.15%
Voltage - Input
-2V ~ 65V
-2V ~ 65V
Current - Output
-
-
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
10-MSOP
8-SOIC