Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Current Regulation/Management
/ Analog Devices AD8213WYRMZ-R7
AD8213WYRMZ-R7
Active
PMIC - Current Regulation/Management
Description:
IC CURRENT MONITOR 0.25% 10MSOP
Manufacturer:
Analog Devices
Datasheet:
AD8213WYRMZ-R7 Datasheet
History Price: $4.41000
In Stock: 27460
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8213WYRMZ-R7 vs AD8211WYRJZ-R7
Part No
AD8213WYRMZ-R7
AD8211WYRJZ-R7
Category
PMIC - Current Regulation/Management
PMIC - Current Regulation/Management
Manufacturer
Analog Devices
Analog Devices
Series
Automotive
Automotive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High/Low-Side
High/Low-Side
Accuracy
?.25%
?.25%
Voltage - Input
-2V ~ 65V
-2V ~ 65V
Current - Output
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
SC-74A, SOT-753
Supplier Device Package
10-MSOP
SOT-23-5