AD8213WYRMZ-RL
AD8213WYRMZ-RL
Active
Description:  IC CURRENT MONITOR 0.25% 10MSOP
Manufacturer:  Analog Devices
History Price: $4.41000
In Stock: 3120
AD8213WYRMZ-RL vs AD8214WYRMZ-R7
Series
Automotive
Automotive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High/Low-Side
High-Side
Accuracy
?.25%
-
Voltage - Input
-2V ~ 65V
5V ~ 65V
Current - Output
-
1mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
8-MSOP