AD8214WYRMZ-R7
AD8214WYRMZ-R7
Active
Description:  IC CURRENT MONITOR 8MSOP
Manufacturer:  Analog Devices
History Price: $1.75500
In Stock: 8400
AD8214WYRMZ-R7 vs AD8214ARMZ
Series
Automotive
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High-Side
High-Side
Accuracy
-
-
Voltage - Input
5V ~ 65V
5V ~ 65V
Current - Output
1mA
1mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
8-MSOP