Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Current Regulation/Management
/ Analog Devices AD8215YRZ-RL
AD8215YRZ-RL
Active
PMIC - Current Regulation/Management
Description:
IC CURRENT MONITOR 0.15% 8SOIC
Manufacturer:
Analog Devices
Datasheet:
AD8215YRZ-RL Datasheet
History Price: $2.46000
In Stock: 38020
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8215YRZ-RL vs AD8214WYRMZ-RL
Part No
AD8215YRZ-RL
AD8214WYRMZ-RL
Category
PMIC - Current Regulation/Management
PMIC - Current Regulation/Management
Manufacturer
Analog Devices
Analog Devices
Series
-
Automotive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High/Low-Side
High-Side
Accuracy
?.15%
-
Voltage - Input
-2V ~ 65V
5V ~ 65V
Current - Output
-
1mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-MSOP