AD8215YRZ-RL
AD8215YRZ-RL
Active
Description:  IC CURRENT MONITOR 0.15% 8SOIC
Manufacturer:  Analog Devices
History Price: $2.46000
In Stock: 38020
AD8215YRZ-RL vs AD8215WYRZ-RL
Series
-
Automotive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High/Low-Side
High/Low-Side
Accuracy
?.15%
?.15%
Voltage - Input
-2V ~ 65V
-2V ~ 65V
Current - Output
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC