AD8218BCPZ-RL
AD8218BCPZ-RL
Active
Description:  IC CURRENT MONITOR 0.35% 8LFCSP
Manufacturer:  Analog Devices
History Price: $4.30000
In Stock: 40660
AD8218BCPZ-RL vs AD8212WYRMZ
Series
-
Automotive
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High-Side
High-Side
Accuracy
?.35%
?%
Voltage - Input
4V ~ 80V
7V ~ 65V
Current - Output
-
500μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad, CSP
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-LFCSP-WD (2x3)
8-MSOP