Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Current Regulation/Management
/ Analog Devices AD8218BCPZ-RL
AD8218BCPZ-RL
Active
PMIC - Current Regulation/Management
Description:
IC CURRENT MONITOR 0.35% 8LFCSP
Manufacturer:
Analog Devices
Datasheet:
AD8218BCPZ-RL Datasheet
History Price: $4.30000
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8218BCPZ-RL vs AD8217BRMZ
Part No
AD8218BCPZ-RL
AD8217BRMZ
Category
PMIC - Current Regulation/Management
PMIC - Current Regulation/Management
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High-Side
High-Side
Accuracy
?.35%
?.1%
Voltage - Input
4V ~ 80V
4.5V ~ 80V
Current - Output
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad, CSP
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-LFCSP-WD (2x3)
8-MSOP