Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Current Regulation/Management
/ Analog Devices AD8219BRMZ
AD8219BRMZ
Active
PMIC - Current Regulation/Management
Description:
IC CURRENT MONITOR 0.3% 8MSOP
Manufacturer:
Analog Devices
Datasheet:
AD8219BRMZ Datasheet
History Price: $3.34000
In Stock: 43300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8219BRMZ vs AD8213YRMZ-RL
Part No
AD8219BRMZ
AD8213YRMZ-RL
Category
PMIC - Current Regulation/Management
PMIC - Current Regulation/Management
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High-Side
High/Low-Side
Accuracy
?.3%
?.25%
Voltage - Input
4V ~ 80V
-2V ~ 65V
Current - Output
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
10-MSOP