Type
with Latch
with Latch
Output Type
LVDS
Complementary, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V
3V ~ 5V
Voltage - Input Offset (Max)
2mV @ 2.5V
7mV @ 5V
Current - Input Bias (Max)
5μA @ 2.5V
6μA @ 5V
Current - Output (Typ)
50mA
-
Current - Quiescent (Max)
3mA
10mA, 4mA
CMRR, PSRR (Typ)
50dB CMRR, 60dB PSRR
85dB CMRR, 73dB PSRR
Propagation Delay (Max)
3ns
5.5ns
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
12-WFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
12-LFCSP-WQ (3x3)
8-SOIC