Packaging
Tape & Reel (TR)
Tube
Type
General Purpose
General Purpose
Output Type
CMOS, TTL
CMOS, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V
-
Voltage - Input Offset (Max)
10mV @ 2.5V
7mV @ 5V
Current - Input Bias (Max)
0.4μA @ 2.5V
4μA @ 5V
Current - Output (Typ)
50mA
-
Current - Quiescent (Max)
1.3mA
14mA, 14mA, 7mA
CMRR, PSRR (Typ)
45dB CMRR, 50dB PSRR
85dB CMRR, 80dB PSRR
Propagation Delay (Max)
60ns
9.8ns
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
6-TSSOP, SC-88, SOT-363
16-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
SC-70-6
16-PDIP