Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD8497CRMZ
AD8497CRMZ
Active
Interface - Sensor and Detector Interfaces
Description:
IC THERMOCOUPLE A W/COMP 8MSOP
Manufacturer:
Analog Devices
Datasheet:
AD8497CRMZ Datasheet
History Price: $12.20000
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8497CRMZ vs AD8494CRMZ
Part No
AD8497CRMZ
AD8494CRMZ
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Thermocouple Amplifier
Thermocouple Amplifier
Input Type
Differential
Differential
Output Type
Analog
Analog
Current - Supply
250 μA
250 μA
Operating Temperature
25 ℃ ~ 100 ℃
0 ℃ ~ 50 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
8-MSOP