Packaging
Tube
Bulk or Tube
Type
General Purpose
General Purpose
Output Type
CMOS, Complementary, TTL
CMOS, TTL
Voltage - Supply, Single/Dual (?
3V ~ 10V, ?.5V ~ 5V
-
Voltage - Input Offset (Max)
7mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
6μA @ 5V
4μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
6mA, 3.3mA, 5.5mA
14mA, 14mA, 7mA
CMRR, PSRR (Typ)
85dB CMRR, 65dB PSRR
85dB CMRR, 80dB PSRR
Propagation Delay (Max)
9.8ns
9.8ns
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-TSSOP
16-SOIC