☰
AD8564ANZ
AD8564ANZ
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 16DIP
Manufacturer:  Analog Devices
Datasheet:   AD8564ANZ Datasheet
History Price: $5.53000
In Stock: 38880
AD8564ANZ vs AD8564ARUZ-REEL
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
CMOS, TTL
CMOS, TTL
Voltage - Supply, Single/Dual (?
-
-
Voltage - Input Offset (Max)
7mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
4μA @ 5V
4μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
14mA, 14mA, 7mA
14mA, 14mA, 7mA
CMRR, PSRR (Typ)
85dB CMRR, 80dB PSRR
85dB CMRR, 80dB PSRR
Propagation Delay (Max)
9.8ns
9.8ns
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-PDIP
16-TSSOP