Packaging
Bulk or Tube
Tape & Reel (TR)
Type
General Purpose
with Latch
Output Type
CMOS, TTL
LVDS
Voltage - Supply, Single/Dual (?
-
2.5V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
2mV @ 2.5V
Current - Input Bias (Max)
4μA @ 5V
5μA @ 2.5V
Current - Output (Typ)
-
50mA
Current - Quiescent (Max)
14mA, 14mA, 7mA
3mA
CMRR, PSRR (Typ)
85dB CMRR, 80dB PSRR
50dB CMRR, 60dB PSRR
Propagation Delay (Max)
9.8ns
3ns
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
12-WFQFN Exposed Pad
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
12-LFCSP-WQ (3x3)