Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
General Purpose
General Purpose
Output Type
CMOS, TTL
CMOS, TTL
Voltage - Supply, Single/Dual (?
-
2.5V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
10mV @ 2.5V
Current - Input Bias (Max)
4μA @ 5V
0.4μA @ 2.5V
Current - Output (Typ)
-
50mA
Current - Quiescent (Max)
14mA, 14mA, 7mA
1.3mA
CMRR, PSRR (Typ)
85dB CMRR, 80dB PSRR
45dB CMRR, 50dB PSRR
Propagation Delay (Max)
9.8ns
60ns
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
6-TSSOP, SC-88, SOT-363
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-TSSOP
SC-70-6