AD8564ARZ
AD8564ARZ
Active
Description:  IC COMPARATOR 4 GEN PUR 16SOIC
Manufacturer:  Analog Devices
Datasheet:   AD8564ARZ Datasheet
History Price: $12.21000
In Stock: 34800
AD8564ARZ vs AD8465WBCPZ-R7
Series
-
Automotive
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
with Latch
Number of Elements
4
1
Output Type
CMOS, TTL
LVDS
Voltage - Supply, Single/Dual (?
-
2.5V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
2mV @ 2.5V
Current - Input Bias (Max)
4μA @ 5V
5μA @ 2.5V
Current - Output (Typ)
-
50mA
Current - Quiescent (Max)
14mA, 14mA, 7mA
3mA
CMRR, PSRR (Typ)
85dB CMRR, 80dB PSRR
50dB CMRR, 60dB PSRR
Propagation Delay (Max)
9.8ns
3ns
Hysteresis
-
100μV
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
12-WFQFN Exposed Pad
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
12-LFCSP-WQ (3x3)