☰
AD8564ARZ
AD8564ARZ
Active
Description:  IC COMPARATOR 4 GEN PUR 16SOIC
Manufacturer:  Analog Devices
Datasheet:   AD8564ARZ Datasheet
History Price: $12.21000
In Stock: 27840
AD8564ARZ vs AD8564ARZ-REEL
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
CMOS, TTL
CMOS, TTL
Voltage - Supply, Single/Dual (?
-
-
Voltage - Input Offset (Max)
7mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
4μA @ 5V
4μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
14mA, 14mA, 7mA
14mA, 14mA, 7mA
CMRR, PSRR (Typ)
85dB CMRR, 80dB PSRR
85dB CMRR, 80dB PSRR
Propagation Delay (Max)
9.8ns
9.8ns
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
16-SOIC