AD8612ARU
AD8612ARU
Obsolete
Description:  IC COMPARATOR 2 W/LATCH 14TSSOP
Manufacturer:  Analog Devices
Datasheet:   AD8612ARU Datasheet
History Price: $5.86000
In Stock: 48000
AD8612ARU vs AD8564ARUZ-REEL
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
with Latch
General Purpose
Number of Elements
2
4
Output Type
Complementary, TTL
CMOS, TTL
Voltage - Supply, Single/Dual (?
3V ~ 5V
-
Voltage - Input Offset (Max)
7mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
6μA @ 5V
4μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
10mA, 4mA
14mA, 14mA, 7mA
CMRR, PSRR (Typ)
85dB CMRR, 73dB PSRR
85dB CMRR, 80dB PSRR
Propagation Delay (Max)
5.5ns
9.8ns
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
16-TSSOP