Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices AD8628AUJZ-REEL7
AD8628AUJZ-REEL7
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ZERO-DRIFT 1 CIRC TSOT5
Manufacturer:
Analog Devices
Datasheet:
AD8628AUJZ-REEL7 Datasheet
History Price: $3.31000
In Stock: 1680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8628AUJZ-REEL7 vs AD8691AKSZ-R2
Part No
AD8628AUJZ-REEL7
AD8691AKSZ-R2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Amplifier Type
Zero-Drift
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1V/μs
5V/μs
Gain Bandwidth Product
2.5 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 pA
0.2 pA
Voltage - Input Offset
1 μV
400 μV
Current - Supply
850μA
950μA
Current - Output / Channel
30 mA
80 mA
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
5 V
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
TSOT-23-5
SC-70-5