☰
AD8628AUJZ-REEL7
AD8628AUJZ-REEL7
Active
Description:  IC OPAMP ZERO-DRIFT 1 CIRC TSOT5
Manufacturer:  Analog Devices
History Price: $3.31000
In Stock: 1680
AD8628AUJZ-REEL7 vs AD8691WAUJZ-RL
Series
-
Automotive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Zero-Drift
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1V/μs
5V/μs
Gain Bandwidth Product
2.5 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 pA
200 nA
Voltage - Input Offset
1 μV
400 μV
Current - Supply
850μA
950μA
Current - Output / Channel
30 mA
80 mA
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
5 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
TSOT-23-5
TSOT-23-5