☰
AD8628AUJZ-REEL7
AD8628AUJZ-REEL7
Active
Description:  IC OPAMP ZERO-DRIFT 1 CIRC TSOT5
Manufacturer:  Analog Devices
History Price: $3.31000
In Stock: 1680
AD8628AUJZ-REEL7 vs AD8694ARZ-REEL
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
Zero-Drift
General Purpose
Number of Circuits
1
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1V/μs
5V/μs
Gain Bandwidth Product
2.5 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
30 pA
1 pA
Voltage - Input Offset
1 μV
400 μV
Current - Supply
850μA
950μA (x4 Channels)
Current - Output / Channel
30 mA
80 mA
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
5 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TSOT-23-5
14-SOIC