Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices AD8675ARMZ-REEL
AD8675ARMZ-REEL
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8MSOP
Manufacturer:
Analog Devices
Datasheet:
AD8675ARMZ-REEL Datasheet
History Price: $4.24000
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD8675ARMZ-REEL vs AD8684ARZ
Part No
AD8675ARMZ-REEL
AD8684ARZ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
1
4
Output Type
Rail-to-Rail
-
Slew Rate
2.5V/μs
9V/μs
Gain Bandwidth Product
10 MHz
3.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
500 pA
6 pA
Voltage - Input Offset
10 μV
350 μV
Current - Supply
2.5mA
210μA (x4 Channels)
Current - Output / Channel
20 mA
12 mA
Voltage - Supply Span (Min)
10 V
9 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MSOP
14-SOIC