☰
AD8675ARMZ-REEL
AD8675ARMZ-REEL
Active
Description:  IC OPAMP GP 1 CIRCUIT 8MSOP
Manufacturer:  Analog Devices
History Price: $4.24000
In Stock: 26000
AD8675ARMZ-REEL vs AD8694ARZ
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
2.5V/μs
5V/μs
Gain Bandwidth Product
10 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
500 pA
1 pA
Voltage - Input Offset
10 μV
400 μV
Current - Supply
2.5mA
950μA (x4 Channels)
Current - Output / Channel
20 mA
80 mA
Voltage - Supply Span (Min)
10 V
2.7 V
Voltage - Supply Span (Max)
36 V
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MSOP
14-SOIC