☰
AD976ARS
AD976ARS
Obsolete
Description:  IC ADC 16BIT SAR 28SSOP
Manufacturer:  Analog Devices
Datasheet:   AD976ARS Datasheet
History Price: $33.18000
In Stock: 27360
AD976ARS vs AD9002SD
Part No
Series
-
AD9002
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
16
8
Sampling Rate (Per Second)
100k
150M
Number of Inputs
1
8
Input Type
Single Ended
-
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
ADC
Ratio - S/H:ADC
1:1
0:1
Number of A/D Converters
1
1
Architecture
SAR
-
Reference Type
External, Internal
External
Voltage - Supply, Analog
5V
-5.46V ~ -4.94V
Voltage - Supply, Digital
5V
-5.46V ~ -4.94V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-CDIP (0.600", 15.24mm)
Supplier Device Package
28-SSOP
28-CDIP
Mounting Type
Surface Mount
Through Hole