Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9804AJSTZ
AD9804AJSTZ
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC CCD SIGNAL PROC 10BIT 48-LQFP
Manufacturer:
Analog Devices
Datasheet:
AD9804AJSTZ Datasheet
History Price: $5.16000
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9804AJSTZ vs AD9974BBCZRL
Part No
AD9804AJSTZ
AD9974BBCZRL
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Type
CCD Signal Processor, 10-Bit
CCD Signal Processor, 14-Bit
Input Type
Logic
Logic
Output Type
Logic
Logic
Current - Supply
-
55 mA
Operating Temperature
-20 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
100-LFBGA, CSPBGA
Supplier Device Package
48-LQFP (7x7)
100-CSPBGA (9x9)