Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9805JS
AD9805JS
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC CCD SIGNAL PROC 10BIT 64-PQFP
Manufacturer:
Analog Devices
Datasheet:
AD9805JS Datasheet
History Price: $7.45000
In Stock: 16000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9805JS vs AD9977BBCZ
Part No
AD9805JS
AD9977BBCZ
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bag
Bulk
Status
Obsolete
Active
Type
CCD Signal Processor, 12-Bit
CCD Signal Processor, 14-Bit
Input Type
Logic
Serial
Output Type
Logic
LVDS
Current - Supply
86 mA
-
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-QFP
84-LFBGA, CSPBGA
Supplier Device Package
64-PQFP (14x14)
84-CSPBGA (6x6)