Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9814JR
AD9814JR
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC CCD SIGNAL PROC 14BIT 28-SOIC
Manufacturer:
Analog Devices
Datasheet:
AD9814JR Datasheet
History Price: $14.40000
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9814JR vs AD9995KCP
Part No
AD9814JR
AD9995KCP
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Bag
Status
Obsolete
Obsolete
Type
CCD Signal Processor, 14-Bit
CCD Signal Processor, 12-Bit
Input Type
Logic
Logic
Output Type
Logic
Logic
Current - Supply
80 mA
30 mA
Operating Temperature
0 ℃ ~ 70 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
56-VFQFN Exposed Pad, CSP
Supplier Device Package
28-SOIC
56-LFCSP-VQ (8x8)