AD9814JRRL
AD9814JRRL
Obsolete
Description:  IC CCD SIGNAL PROC 14BIT 28-SOIC
Manufacturer:  Analog Devices
Datasheet:   AD9814JRRL Datasheet
History Price: $14.40000
In Stock: 48000
AD9814JRRL vs AD9992BBCZ
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Type
CCD Signal Processor, 14-Bit
CCD Signal Processor, 12-Bit
Input Type
Logic
Logic
Output Type
Logic
Logic
Current - Supply
80 mA
27 mA
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
105-LFBGA, CSPBGA
Supplier Device Package
28-SOIC
105-CSPBGA (8x8)