AD9826KRSZ
AD9826KRSZ
Active
Description:  IC IMAGE SGNL PROC 16BIT 28-SSOP
Manufacturer:  Analog Devices
Datasheet:   AD9826KRSZ Datasheet
History Price: $16.00000
In Stock: 27600
AD9826KRSZ vs AD9979BCPZ
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Type
Image Sensor
CCD Signal Processor, 14-Bit
Input Type
Logic
Logic
Output Type
Logic
Logic
Current - Supply
75 mA
48 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
48-VFQFN Exposed Pad, CSP
Supplier Device Package
28-SSOP
48-LFCSP-VQ (7x7)