Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9826KRSZRL
AD9826KRSZRL
Active
Interface - Sensor and Detector Interfaces
Description:
IC IMAGE SGNL PROC 16BIT 28-SSOP
Manufacturer:
Analog Devices
Datasheet:
AD9826KRSZRL Datasheet
History Price: $16.00000
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9826KRSZRL vs AD9990BBCZ
Part No
AD9826KRSZRL
AD9990BBCZ
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Active
Active
Type
Image Sensor
CCD Signal Processor, 14-Bit
Input Type
Logic
-
Output Type
Logic
-
Current - Supply
75 mA
-
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
112-LFBGA, CSPBGA
Supplier Device Package
28-SSOP
112-CSPBGA (8x8)