Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9840JST
AD9840JST
Active
Interface - Sensor and Detector Interfaces
Description:
10-BIT CCD SIGNAL PROCESSOR
Manufacturer:
Analog Devices
Datasheet:
AD9840JST Datasheet
History Price: $4.44000
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9840JST vs AD9948KCPZRL
Part No
AD9840JST
AD9948KCPZRL
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
AD9840
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
CCD Signal Processor, 10-Bit
CCD Signal Processor, 10-Bit
Input Type
Analog, Digital
Logic
Output Type
Serial
Logic
Current - Supply
-
-
Operating Temperature
-20 ℃ ~ 75 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
40-VFQFN Exposed Pad, CSP
Supplier Device Package
48-LQFP (7x7)
40-LFCSP (6x6)