Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD9920ABBCZRL
AD9920ABBCZRL
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC PROCESSOR CCD 12BIT 105CSBGA
Manufacturer:
Analog Devices
Datasheet:
AD9920ABBCZRL Datasheet
History Price: Active
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9920ABBCZRL vs AD9891KBCZ
Part No
AD9920ABBCZRL
AD9891KBCZ
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
-
AD9891
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Number of Bits
12
10
Number of Channels
1
4
Power (Watts)
-
600 mW
Voltage - Supply, Analog
1.6V ~ 2V
2.7V ~ 3.6V
Voltage - Supply, Digital
1.6V ~ 2V
2.7V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
105-LFBGA, CSPBGA
64-LFBGA, CSPBGA
Supplier Device Package
105-CSPBGA (8x8)
64-CSPBGA (9x9)