Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD9945KCPRL7
AD9945KCPRL7
Active
Data Acquisition - Analog Front End (AFE)
Description:
AFE VIDEO ADC 12 BIT 3V
Manufacturer:
Analog Devices
Datasheet:
AD9945KCPRL7 Datasheet
History Price: $6.92000
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9945KCPRL7 vs AD9920ABBCZRL
Part No
AD9945KCPRL7
AD9920ABBCZRL
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
AD9945
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Number of Bits
12
12
Number of Channels
1
1
Power (Watts)
160 mW
-
Voltage - Supply, Analog
2.85V ~ 3.6V
1.6V ~ 2V
Voltage - Supply, Digital
2.85V ~ 3.6V
1.6V ~ 2V
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad, CSP
105-LFBGA, CSPBGA
Supplier Device Package
32-LFCSP-WQ (5x5)
105-CSPBGA (8x8)