Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9948AKCPZ
AD9948AKCPZ
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC CCD SIGNAL PROCESSOR 40LFCSP
Manufacturer:
Analog Devices
Datasheet:
AD9948AKCPZ Datasheet
History Price: $11.68000
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9948AKCPZ vs AD9992BBCZ
Part No
AD9948AKCPZ
AD9992BBCZ
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
CCD Signal Processor, 10-Bit
CCD Signal Processor, 12-Bit
Input Type
Logic
Logic
Output Type
Logic
Logic
Current - Supply
-
27 mA
Operating Temperature
-20 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad, CSP
105-LFBGA, CSPBGA
Supplier Device Package
40-LFCSP (6x6)
105-CSPBGA (8x8)