Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9949AKCPZRL
AD9949AKCPZRL
Active
Interface - Sensor and Detector Interfaces
Description:
IC CCD SIGNAL PROCESSOR 40-LFCSP
Manufacturer:
Analog Devices
Datasheet:
AD9949AKCPZRL Datasheet
History Price: $11.32000
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AD9949AKCPZRL vs AD9974BBCZ
Part No
AD9949AKCPZRL
AD9974BBCZ
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk or Tray
Status
Active
Active
Type
CCD Signal Processor, 12-Bit
CCD Signal Processor, 14-Bit
Input Type
Logic
Logic
Output Type
Logic
Logic
Current - Supply
-
55 mA
Operating Temperature
-20 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad, CSP
100-LFBGA, CSPBGA
Supplier Device Package
40-LFCSP (6x6)
100-CSPBGA (9x9)